STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3210B-SK/IAR

Description
STM32F103 IAR KickStart STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F103 IAR KickStart STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-6051-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-6051-ND
Embedded MCU, DSP Evaluation Boards 497-6051-ND
STM32F103 IAR KickStart STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F103 IAR KickStart STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283996-STM3210B-SK/IAR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283996-STM3210B-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283996-STM3210B-SK/IAR
Win Source Part Number: 1283996-STM3210B-SK/ IAR Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s), LCD, J-Link Programmer Utilized IC / Part: STM32F103 Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-6051 Product Status: Obsolete

Win Source Part Number: 1283996-STM3210B-SK/IAR
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s), LCD, J-Link Programmer
Utilized IC / Part: STM32F103
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-6051
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210B-SK/IAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210B-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210B-SK/IAR
IAR KICKSTART STM32F103 EVAL BRD

IAR KICKSTART STM32F103 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6051-ND 1283996-STM3210B-SK/IAR STM3210B-SK/IAR
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other IAR KickStart; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCQ-1932+ - TB-BFCQ-1932C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2576753 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Communications/Networking; SPI Communication
Manufacturer Adapter; Other
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
Sensor Development Boards and Evaluation Kits - DPP401A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers