STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3210B-SK/HIT

Description
STM32F103B Hitex STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F103B Hitex STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-6050-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-6050-ND
Embedded MCU, DSP Evaluation Boards 497-6050-ND
STM32F103B Hitex STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F103B Hitex STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283995-STM3210B-SK/HIT - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283995-STM3210B-SK/HIT
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283995-STM3210B-SK/HIT
Win Source Part Number: 1283995-STM3210B-SK/ HIT Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), Cable(s) Utilized IC / Part: STM32F103B Board Type: Evaluation Platform Platform: Hitex Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.5100 Mfr: STMicroelectronics Other Names: 1026-STM3210B-SK/HIT ,-497-6050,497-6050 Base Product Number: STM3210 Product Status: Obsolete

Win Source Part Number: 1283995-STM3210B-SK/HIT
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s), Cable(s)
Utilized IC / Part: STM32F103B
Board Type: Evaluation Platform
Platform: Hitex
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.5100
Mfr: STMicroelectronics
Other Names: 1026-STM3210B-SK/HIT,-497-6050,497-6050
Base Product Number: STM3210
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210B-SK/HIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210B-SK/HIT
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210B-SK/HIT
HITEX STM32F103B EVAL BRD

HITEX STM32F103B EVAL BRD

Supplier's Site
Starter Kit, Microcontroller; Silicon Manufacturer Stmicroelectronics - 57P1275 - Newark, An Avnet Company
Chicago, IL, United States
Starter Kit, Microcontroller; Silicon Manufacturer Stmicroelectronics
57P1275
Starter Kit, Microcontroller; Silicon Manufacturer Stmicroelectronics 57P1275
STARTER KIT, MICROCONTROLLER; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32F103B; Product Range:- RoHS Compliant: Yes

STARTER KIT, MICROCONTROLLER; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32F103B; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6050-ND 1283995-STM3210B-SK/HIT STM3210B-SK/HIT 57P1275
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Starter Kit, Microcontroller; Silicon Manufacturer Stmicroelectronics
Manufacturer STMICROELECTRONICS; Other Hitex; Other STMicroelectronics; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,MSWA2-50+,DQ1225,50 OHM - TB-971A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Matrix Boards - 1004514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details