STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM3210B-PFSTICK

Description
STM32 Hitex STM32-PerformanceSti ck STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32 Hitex STM32-PerformanceSti ck STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-6289-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-6289-ND
Embedded MCU, DSP Evaluation Boards 497-6289-ND
STM32 Hitex STM32-PerformanceSti ck STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32 Hitex STM32-PerformanceStick STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283994-STM3210B-PFSTICK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283994-STM3210B-PFSTICK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283994-STM3210B-PFSTICK
Win Source Part Number: 1283994-STM3210B-PFS TICK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32 Board Type: Evaluation Platform Platform: Hitex STM32-PerformanceSti ck Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: STM3210BPFSTICK,497- 6289,-1138-STM3210B- PFSTICK Product Status: Obsolete

Win Source Part Number: 1283994-STM3210B-PFSTICK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32
Board Type: Evaluation Platform
Platform: Hitex STM32-PerformanceStick
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: STM3210BPFSTICK,497-6289,-1138-STM3210B-PFSTICK
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210B-PFSTICK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210B-PFSTICK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210B-PFSTICK
HITEX STM32-PERFORMANCESTI CK

HITEX STM32-PERFORMANCESTICK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6289-ND 1283994-STM3210B-PFSTICK STM3210B-PFSTICK
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Hitex STM32-PerformanceStick; Other
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1906912 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,MAR-3,VV105,50 OHM / RoHS - TB-432-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Evaluation Boards - BTT3018EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details