STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM3210B-EVAL

Description
Win Source Part Number: 1283993-STM3210B-EVA L Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32 F1 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-6048,497-6048 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283993-STM3210B-EVA L Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32 F1 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-6048,497-6048 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1283993-STM3210B-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1283993-STM3210B-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1283993-STM3210B-EVAL
Win Source Part Number: 1283993-STM3210B-EVA L Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32 F1 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-6048,497-6048 Product Status: Obsolete

Win Source Part Number: 1283993-STM3210B-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32 F1
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-6048,497-6048
Product Status: Obsolete

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-6048-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-6048-ND
Embedded MCU, DSP Evaluation Boards 497-6048-ND
STM32 F1 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32 F1 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM3210B-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM3210B-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM3210B-EVAL
STM32 F1 EVAL BRD

STM32 F1 EVAL BRD

Supplier's Site
F, Can 2.0, I2C, Jtag, Usb2.0, Evaluation Board; Silicon Manufacturer Stmicroelectronics - 08P5112 - Newark, An Avnet Company
Chicago, IL, United States
F, Can 2.0, I2C, Jtag, Usb2.0, Evaluation Board; Silicon Manufacturer Stmicroelectronics
08P5112
F, Can 2.0, I2C, Jtag, Usb2.0, Evaluation Board; Silicon Manufacturer Stmicroelectronics 08P5112
F, CAN 2.0, I2C, JTAG, USB2.0, EVALUATION BOARD; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M3; Silicon Core Number:STM32 RoHS Compliant: Yes

F, CAN 2.0, I2C, JTAG, USB2.0, EVALUATION BOARD; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F1xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M3; Silicon Core Number:STM32 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283993-STM3210B-EVAL 497-6048-ND STM3210B-EVAL 08P5112
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards F, Can 2.0, I2C, Jtag, Usb2.0, Evaluation Board; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,JSW3-272DR+,MT1817,50 OHM - TB-724-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2305115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details