Win Source Part Number: 1283992-STM3210B-ARD
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F103
Board Type: Evaluation Platform
Platform: Embedded Pi
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13894
Product Status: Obsolete
STM32F103 Embedded Pi STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
EMBEDDED PI STM32F103 EVAL BRD
Development Boards & Kits - ARM Tri STM32F103RBT6 Board for Arduino
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283992-STM3210B-ARD | 497-13894-ND | STM3210B-ARD | STM3210B-ARD |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board; Development Suite / Kit |