Manufacturer: STMicroelectronics
Win Source Part Number: 785019-STM32100B-MCK
Series: STM32
Main Purpose: Power Management, Motor Control
Supplied Contents: Board(s), Cable(s), Power Supply, Accessories
Primary Attributes: 3-Ph PMSM Motors
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: L6390, STGP10NC60KD, STM32F100
Secondary Attributes: 1KW Power Board
Family Name: STM32100B-MCKIT
Categories: Development Boards, Kits, Programmers
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
L6390, STGP10NC60KD, STM32F100 Motor Controller/Driver Power Management Evaluation Board
EVALUATION BOARD WITH 16 MBYTE S
Development Boards & Kits - ARM Motor Control Kit STM32F100 128KB JTAG
STARTER KIT, BRUSHLESS PMSM; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 785019-STM32100B-MCKIT | 497-12818-ND | STM32100B-MCKIT | STM32100B-MCKIT | 87T3822 |
| Product Name | Evaluation and Demonstration Boards and Kits - STM32100B-MCKIT | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Development Boards & Kits - ARM | Starter Kit, Brushless Pmsm; Silicon Manufacturer Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit | Developement Board |