STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32100B-EVAL

Description
STM32F100 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F100 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - STM32100B-EVAL-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
STM32100B-EVAL-ND
Embedded MCU, DSP Evaluation Boards STM32100B-EVAL-ND
STM32F100 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F100 STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284002-STM32100B-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284002-STM32100B-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284002-STM32100B-EVAL
Win Source Part Number: 1284002-STM32100B-EV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD Utilized IC / Part: STM32F100 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.90.6800 Mfr: STMicroelectronics Other Names: STM32100BEVAL Product Status: Obsolete

Win Source Part Number: 1284002-STM32100B-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD
Utilized IC / Part: STM32F100
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: STM32100BEVAL
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32100B-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32100B-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32100B-EVAL
STM32F100 EVAL BRD

STM32F100 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number STM32100B-EVAL-ND 1284002-STM32100B-EVAL STM32100B-EVAL
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

TB,YSF-322+,DL1636,50 OHM - TB-616-1+ - Mini-Circuits
Specs
Category Developement Board
View Details
GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2864003 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details