STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM32072B-EVAL

Description
Win Source Part Number: 1284016-STM32072B-EV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F072 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-14097 Base Product Number: STM32072
Request a Quote Datasheet
Description
Win Source Part Number: 1284016-STM32072B-EV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F072 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-14097 Base Product Number: STM32072
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284016-STM32072B-EVAL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284016-STM32072B-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284016-STM32072B-EVAL
Win Source Part Number: 1284016-STM32072B-EV AL Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0 Package: Bulk Standard Package: 1 Contents: Board(s), LCD Utilized IC / Part: STM32F072 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: STMicroelectronics Other Names: 497-14097 Base Product Number: STM32072

Win Source Part Number: 1284016-STM32072B-EVAL
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F0
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32F072
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: STMicroelectronics
Other Names: 497-14097
Base Product Number: STM32072

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 497-14097-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-14097-ND
Embedded MCU, DSP Evaluation Boards 497-14097-ND
STM32F072 STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

STM32F072 STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32072B-EVAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32072B-EVAL
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32072B-EVAL
STM32F072 EVAL BRD

STM32F072 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM32072B-EVAL
Development Boards & Kits - ARM STM32072B-EVAL
Development Boards & Kits - ARM STM32F072 128K Flash MCU with USB

Development Boards & Kits - ARM STM32F072 128K Flash MCU with USB

Buy Now Datasheet
Evaluation Board, Mcu Discovery; Silicon Manufacturer Stmicroelectronics - 68X3271 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Mcu Discovery; Silicon Manufacturer Stmicroelectronics
68X3271
Evaluation Board, Mcu Discovery; Silicon Manufacturer Stmicroelectronics 68X3271
EVALUATION BOARD, MCU DISCOVERY; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F0xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:STM32F072B; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, MCU DISCOVERY; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F0xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:STM32F072B; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284016-STM32072B-EVAL 497-14097-ND STM32072B-EVAL STM32072B-EVAL 68X3271
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Evaluation Board, Mcu Discovery; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB,VAM-3,MMM168,50 OHM / RoHS - TB-415-3+ - Mini-Circuits
Specs
Category Developement Board
View Details
ZED-F9P - simpleRTK2B Heading - Basic Starter Kit - AS-STARTKIT-HEAD-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 1769118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
View Details