STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP STM320518-SK/IAR

Description
Win Source Part Number: 1284018-STM320518-SK /IAR Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD, J-Link Programmer Utilized IC / Part: STM32 F0 Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STM320518
Request a Quote Datasheet
Description
Win Source Part Number: 1284018-STM320518-SK /IAR Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD, J-Link Programmer Utilized IC / Part: STM32 F0 Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STM320518
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284018-STM320518-SK/IAR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284018-STM320518-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284018-STM320518-SK/IAR
Win Source Part Number: 1284018-STM320518-SK /IAR Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F0 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M0 Package: Box Standard Package: 1 Contents: Board(s), Cable(s), LCD, J-Link Programmer Utilized IC / Part: STM32 F0 Board Type: Evaluation Platform Platform: IAR KickStart Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: STM320518

Win Source Part Number: 1284018-STM320518-SK/IAR
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F0
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0
Package: Box
Standard Package: 1
Contents: Board(s), Cable(s), LCD, J-Link Programmer
Utilized IC / Part: STM32 F0
Board Type: Evaluation Platform
Platform: IAR KickStart
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: STM320518

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM320518-SK/IAR
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM320518-SK/IAR
IAR KICKSTART STM32 F0 EVAL BRD

IAR KICKSTART STM32 F0 EVAL BRD

Supplier's Site
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
STM320518-SK/IAR
Development Boards & Kits - ARM STM320518-SK/IAR
Development Boards & Kits - ARM STM32 F0 Evaluation STM32F051R8 IAR Kit

Development Boards & Kits - ARM STM32 F0 Evaluation STM32F051R8 IAR Kit

Buy Now Datasheet
Stater Board, Mcu; Silicon Manufacturer Stmicroelectronics - 48W6913 - Newark, An Avnet Company
Chicago, IL, United States
Stater Board, Mcu; Silicon Manufacturer Stmicroelectronics
48W6913
Stater Board, Mcu; Silicon Manufacturer Stmicroelectronics 48W6913
STATER BOARD, MCU; Silicon Manufacturer:STMicro electronics; No. of Bits:32bit; Silicon Family Name:STM32F051xx; Core Architecture:ARM; Core Sub-Architecture:Cor tex-M0; Silicon Core Number:STM32F051R8T6 ; Product Range:- RoHS Compliant: Yes

STATER BOARD, MCU; Silicon Manufacturer:STMicroelectronics; No. of Bits:32bit; Silicon Family Name:STM32F051xx; Core Architecture:ARM; Core Sub-Architecture:Cortex-M0; Silicon Core Number:STM32F051R8T6; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284018-STM320518-SK/IAR STM320518-SK/IAR STM320518-SK/IAR 48W6913
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards Development Boards & Kits - ARM Stater Board, Mcu; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board; Development Suite / Kit Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 2576790 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
simpleGNSS Pro - AS-GNSS-F10N-L1L5-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY4605 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers