Win Source Part Number: 1284015-STM320518-EV
Category: Development Boards, Kits, Programmers>Evaluati
Series: STM32F0
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M0
Package: Bulk
Standard Package: 1
Contents: Board(s), LCD
Utilized IC / Part: STM32F051R8T6
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.90.6800
Mfr: STMicroelectronics
Other Names: 497-12890,STM320518E
Product Status: Obsolete
STM32F051R8T6 STM32F0 ARM® Cortex®-M0 MCU 32-Bit Embedded Evaluation Board
EVALUATION KIT, F0xx BOARD W/ LCD; Silicon Manufacturer:STMicro
STM32F051R8T6 EVAL BRD
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1284015-STM320518-EVAL | 497-12890-ND | 94T6502 | STM320518-EVAL |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Evaluation Kit, F0Xx Board W/ Lcd; Silicon Manufacturer Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |