STMicroelectronics, Inc. Embedded MCU, DSP Evaluation Boards STM32-COMSTICK

Description
STM32F107 Hitex STM32-comStick STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
STM32F107 Hitex STM32-comStick STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 497-9040-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
497-9040-ND
Embedded MCU, DSP Evaluation Boards 497-9040-ND
STM32F107 Hitex STM32-comStick STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

STM32F107 Hitex STM32-comStick STM32F1 ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284011-STM32-COMSTICK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284011-STM32-COMSTICK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284011-STM32-COMSTICK
Win Source Part Number: 1284011-STM32-COMSTI CK Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: STM32F1 Type: MCU 32-Bit Core Processor: ARM® Cortex®-M3 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: STM32F107 Board Type: Evaluation Platform Platform: Hitex STM32-comStick Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: 497-9040,STM32COMSTI CK Product Status: Obsolete

Win Source Part Number: 1284011-STM32-COMSTICK
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: STM32F1
Type: MCU 32-Bit
Core Processor: ARM® Cortex®-M3
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: STM32F107
Board Type: Evaluation Platform
Platform: Hitex STM32-comStick
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-9040,STM32COMSTICK
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - STM32-COMSTICK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
STM32-COMSTICK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards STM32-COMSTICK
HITEX STM32-COMSTICK

HITEX STM32-COMSTICK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-9040-ND 1284011-STM32-COMSTICK STM32-COMSTICK
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer STMICROELECTRONICS; Other Hitex STM32-comStick; Other
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR ABF-7R75G+ - TB-ABF-7R75G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2863993 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth
Manufacturer ESP32; Other
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details