STMicroelectronics Custom Parts - Custom Parts (S - T) - STLVDS31BDR STLVDS31BDR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219675-STLVDS31BDR Packaging: Tape & Reel Operating Supply Voltage: 3.3 V Data Rate: 400 Mbps Number of Elements: 4 Power Dissipation: 25 mW Number of Drivers: 4 Number of Pins: 16 Propagation Delay: 2.5 ns Number of Receivers: 4 Categories: Custom Parts Case / Package: SO Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Turn-On Delay Time: 2.5 ns Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219675-STLVDS31BDR Packaging: Tape & Reel Operating Supply Voltage: 3.3 V Data Rate: 400 Mbps Number of Elements: 4 Power Dissipation: 25 mW Number of Drivers: 4 Number of Pins: 16 Propagation Delay: 2.5 ns Number of Receivers: 4 Categories: Custom Parts Case / Package: SO Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Turn-On Delay Time: 2.5 ns Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - STLVDS31BDR - 1219675-STLVDS31BDR - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - STLVDS31BDR
1219675-STLVDS31BDR
Custom Parts - Custom Parts (S - T) - STLVDS31BDR 1219675-STLVDS31BDR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1219675-STLVDS31BDR Packaging: Tape & Reel Operating Supply Voltage: 3.3 V Data Rate: 400 Mbps Number of Elements: 4 Power Dissipation: 25 mW Number of Drivers: 4 Number of Pins: 16 Propagation Delay: 2.5 ns Number of Receivers: 4 Categories: Custom Parts Case / Package: SO Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Turn-On Delay Time: 2.5 ns Max Operating Temperature: 85 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1219675-STLVDS31BDR
Packaging: Tape & Reel
Operating Supply Voltage: 3.3 V
Data Rate: 400 Mbps
Number of Elements: 4
Power Dissipation: 25 mW
Number of Drivers: 4
Number of Pins: 16
Propagation Delay: 2.5 ns
Number of Receivers: 4
Categories: Custom Parts
Case / Package: SO
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Turn-On Delay Time: 2.5 ns
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1219675-STLVDS31BDR
Product Name Custom Parts - Custom Parts (S - T) - STLVDS31BDR
Unlock Full Specs
to access all available technical data