STMicroelectronics Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers STLVDS050BDR

Description
Win Source Part Number: 1261553-STLVDS050BDR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 400kbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-2147-2R,1805-ST LVDS050BDRTR,1805-ST LVDS050BDRCT,497-214 7-2,497-2147-2R,-497 -2147-1R,497-2147-1R ,-497-2147-2,497-214 7-1,-497-2147-1 Base Product Number: STLVDS Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261553-STLVDS050BDR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 400kbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-2147-2R,1805-ST LVDS050BDRTR,1805-ST LVDS050BDRCT,497-214 7-2,497-2147-2R,-497 -2147-1R,497-2147-1R ,-497-2147-2,497-214 7-1,-497-2147-1 Base Product Number: STLVDS Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261553-STLVDS050BDR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261553-STLVDS050BDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261553-STLVDS050BDR
Win Source Part Number: 1261553-STLVDS050BDR Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,500 Mounting: SMD (SMT) Protocol: LVDS Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 500 mV Data Rate: 400kbps Voltage - Supply: 3V ~ 3.6V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-2147-2R,1805-ST LVDS050BDRTR,1805-ST LVDS050BDRCT,497-214 7-2,497-2147-2R,-497 -2147-1R,497-2147-1R ,-497-2147-2,497-214 7-1,-497-2147-1 Base Product Number: STLVDS Product Status: Obsolete

Win Source Part Number: 1261553-STLVDS050BDR
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: LVDS
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 500 mV
Data Rate: 400kbps
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-2147-2R,1805-STLVDS050BDRTR,1805-STLVDS050BDRCT,497-2147-2,497-2147-2R,-497-2147-1R,497-2147-1R,-497-2147-2,497-2147-1,-497-2147-1
Base Product Number: STLVDS
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - STLVDS050BDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
STLVDS050BDR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers STLVDS050BDR
IC TRANSCEIVER FULL 2/2 16SO

IC TRANSCEIVER FULL 2/2 16SO

Supplier's Site
Drivers, Receivers, Transceivers - STLVDS050BDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
STLVDS050BDR
Drivers, Receivers, Transceivers STLVDS050BDR
2/2 Transceiver Full LVDS 16-SO

2/2 Transceiver Full LVDS 16-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1261553-STLVDS050BDR STLVDS050BDR STLVDS050BDR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details