Manufacturer: STMicroelectronics
Win Source Part Number: 031220-STLQ50C50R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Family Name: STLQ50C
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-323-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.7V @ 50mA
Operating Supply Current: 5μA to 6μA
PSRR: 30dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): RT9163-50GGT; RT9163-50GXL; RP170Q492D-TR-FE; RP170Q502B-TR-FE;
Introduction Date: February 07, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-323-5
50mA LDO, 5V Fixed, 12V In, 2% Acc, SOT-323 Product overview: STLQ50C50R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 5V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 5V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ50C50R can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 50MA SOT323-5
LDO Voltage Regulators 50 mA 3uA Supply C Low Drop Lin Reg
IC REG LINEAR 5V 50MA SOT323-5
IC REG LINEAR 5V 50MA SOT323-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 031220-STLQ50C50R | 497-5818-6-ND | 776-STLQ50C50R | STLQ50C50R | STLQ50C50R | STLQ50C50R | STLQ50C50R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - STLQ50C50R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 50mA 5V 12V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Adjustable / Variable | Fixed | |||
| Package Type | Other; SOT-323-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-323 | SC-70; SSOP | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Life Cycle Stage | Maturity; Active |