STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 0.05A, Sot-323-5; Output Type Stmicroelectronics STLQ50C33R

Description
LDO, FIXED, 3.3V, 0.05A, SOT-323-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOT-323RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.05A, SOT-323-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOT-323RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.05A, Sot-323-5; Output Type Stmicroelectronics - 57P1082 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.05A, Sot-323-5; Output Type Stmicroelectronics
57P1082
Ldo, Fixed, 3.3V, 0.05A, Sot-323-5; Output Type Stmicroelectronics 57P1082
LDO, FIXED, 3.3V, 0.05A, SOT-323-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOT-323RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.05A, SOT-323-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOT-323RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo, Fixed, 3.3V, 0.05A, Sot-323-5; Output Type Stmicroelectronics - 45AC7616 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.05A, Sot-323-5; Output Type Stmicroelectronics
45AC7616
Ldo, Fixed, 3.3V, 0.05A, Sot-323-5; Output Type Stmicroelectronics 45AC7616
LDO, FIXED, 3.3V, 0.05A, SOT-323-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOT-323RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.05A, SOT-323-5; Output Type:Fixed; Input Voltage Min:2.3V; Input Voltage Max:12V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:50mA; Dropout Voltage Typ @ Current:400mV; IC Case / Package:SOT-323RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 57P1082
Product Name Ldo, Fixed, 3.3V, 0.05A, Sot-323-5; Output Type Stmicroelectronics
Input Voltage 2.3 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details