3.3V 50mA LDO Regulator, 2% Acc, 6uA IQ, SOT-323 Product overview: STLQ50C33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 50mA, 6uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50mA, 6uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ50C33R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-323-5
Manufacturer: STMicroelectronics
Win Source Part Number: 1103217-STLQ50C33R
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-323-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.7V @ 50mA
Operating Supply Current: 5μA to 6μA
PSRR: 30dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): TPS71533DCKR; TPS71533QDCKRQ1; ST715C33R; STLQ50C33R;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3.3V 50MA SOT323-5
LDO Voltage Regulators 50mA Supply current Lo drop linear reg
IC REG LINEAR 3.3V 50MA SOT323-5
IC REG LINEAR 3.3V 50MA SOT323-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-STLQ50C33R | 497-5817-2-ND | 1103217-STLQ50C33R | STLQ50C33R | STLQ50C33R | STLQ50C33R | STLQ50C33R |
| Product Name | 3.3V 50mA 6uA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - STLQ50C33R | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; SOT-323 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-323-5 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| IQ | 5.00E-6 amps | 5.00E-6 amps | 5.00E-6 amps |