Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-323-5
50mA 2.5V LDO Regulator, SOT-323, 12V In, 5uA Quiescent Product overview: STLQ50C25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 2.5V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 2.5V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ50C25R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031219-STLQ50C25R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.4V @ 50mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 50mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-323-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.7V @ 50mA
Operating Supply Current: 5μA to 6μA
PSRR: 30dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 2.5V 50MA SOT323-5
IC REG LINEAR 2.5V 50MA SOT323-5
IC REG LINEAR 2.5V 50MA SOT323-5
LDO Voltage Regulators VOLTAGE REGULATOR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-5816-6-ND | 776-STLQ50C25R | 031219-STLQ50C25R | STLQ50C25R | STLQ50C25R | STLQ50C25R | STLQ50C25R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 50mA 2.5V 12V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - STLQ50C25R | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-323 | Other; SOT-323-5 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |