50mA LDO, 1.22-11V Adj, 2.3-12V In, 5uA Iq, SOT-323-5 Product overview: STLQ50C-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 50mA, 11V, 12V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 50mA, 11V, 12V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ50C-R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SOT-323-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SOT-323-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SOT-323-5
Manufacturer: STMicroelectronics
Win Source Part Number: 031221-STLQ50C-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.4V @ 50mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 50mA
Output Voltage: 1.22 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-323-5
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 1.22V
Dropout Voltage-Max: 0.7V @ 50mA
Operating Supply Current: 5μA to 6μA
PSRR: 30dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 11V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
IC REG LIN POS ADJ 50MA SOT323-5
LDO Voltage Regulators 50mA Supply current Lo drop linear reg
IC REG LIN POS ADJ 50MA SOT323-5
IC REG LIN POS ADJ 50MA SOT323-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-STLQ50C-R | 497-5819-2-ND | 031221-STLQ50C-R | STLQ50C-R | STLQ50C-R | STLQ50C-R | STLQ50C-R |
| Product Name | 50mA 11V 12V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - STLQ50C-R | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOT-323-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-323-5 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| Output Voltage | 11 volts | 1.22 to 11 volts | 1.22 volts | 1.22 volts | 1.22 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| IQ | 5.00E-6 amps | 5.00E-6 amps | 5.00E-6 amps |