STMicroelectronics, Inc. Ldo, Adj, 11V To 1.22V, 0.05A, Sot-323-5; Output Type Stmicroelectronics STLQ50C-R

Description
LDO, ADJ, 11V TO 1.22V, 0.05A, SOT-323-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:12V; Output Voltage Min:1.22V; Output Voltage Max:11V; Output Current Max:50mA; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 11V TO 1.22V, 0.05A, SOT-323-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:12V; Output Voltage Min:1.22V; Output Voltage Max:11V; Output Current Max:50mA; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 11V To 1.22V, 0.05A, Sot-323-5; Output Type Stmicroelectronics - 45AC7615 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 11V To 1.22V, 0.05A, Sot-323-5; Output Type Stmicroelectronics
45AC7615
Ldo, Adj, 11V To 1.22V, 0.05A, Sot-323-5; Output Type Stmicroelectronics 45AC7615
LDO, ADJ, 11V TO 1.22V, 0.05A, SOT-323-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:12V; Output Voltage Min:1.22V; Output Voltage Max:11V; Output Current Max:50mA; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes

LDO, ADJ, 11V TO 1.22V, 0.05A, SOT-323-5; Output Type:Adjustable; Input Voltage Min:2.3V; Input Voltage Max:12V; Output Voltage Min:1.22V; Output Voltage Max:11V; Output Current Max:50mA; Dropout Voltage Typ @ Current:400mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC7615
Product Name Ldo, Adj, 11V To 1.22V, 0.05A, Sot-323-5; Output Type Stmicroelectronics
Input Voltage 2.3 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1086QZ - Micross Components, Inc.
Micross Components, Inc.
View Details