STLQ020 - 200mA ULDO AND LOW Iq VREG
Manufacturer: STMicroelectronics
Win Source Part Number: 935463-STLQ020J33R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 4-FlipChip (0.77x0.77)
Package: 4-UFBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: STLQ020
Categories: Integrated Circuits (ICs)
Case / Package: 4-FlipChip (0.77x0.77)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18117-1, 497-18117-2, 497-18117-6
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)
200 mA ultra-low quiescent current LDO Product overview: STLQ020J33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ020J33R can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 200MA 4FLIPCHIP
LDO Voltage Regulators 200 mA ultra-low quiescent current LDO
IC REG LIN 3.3V 200MA 4FLIPCHIP
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | STLQ020J33R | 935463-STLQ020J33R | 497-18117-1-ND | 776-STLQ020J33R | STLQ020J33R | STLQ020J33R | STLQ020J33R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - STLQ020J33R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 200 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Package Type | Other; Flip-Chip 4 | Other; 4-FlipChip (0.77x0.77) | Other; 4-UFBGA, FCBGA | Other; 4-UFBGA, FCBGA | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |||
| Output Polarity | Positive | Positive | Positive | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard |