STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators STLQ020J30R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-19075-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-19075-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-19075-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-19075-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-19075-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-19075-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-19075-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-19075-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-19075-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - STLQ020J30R - 935462-STLQ020J30R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - STLQ020J30R
935462-STLQ020J30R
PMIC - PMIC - Voltage Regulators - Linear - STLQ020J30R 935462-STLQ020J30R
Manufacturer: STMicroelectronics Win Source Part Number: 935462-STLQ020J30R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 4-FlipChip (0.77x0.77) Package: 4-UFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family Name: STLQ020 Categories: Integrated Circuits (ICs) Case / Package: 4-FlipChip (0.77x0.77) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19075-1, STLQ020J30R-ND, 497-19075-2, 497-19075-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935462-STLQ020J30R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 4-FlipChip (0.77x0.77)
Package: 4-UFBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: STLQ020
Categories: Integrated Circuits (ICs)
Case / Package: 4-FlipChip (0.77x0.77)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19075-1, STLQ020J30R-ND, 497-19075-2, 497-19075-6

Buy Now Datasheet
Singapore, Singapore
Low-Power 200 mA LDO Voltage Regulator IC
776-STLQ020J30R
Low-Power 200 mA LDO Voltage Regulator IC 776-STLQ020J30R
200 mA ultra-low quiescent current LDO Product overview: STLQ020J30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ020J30R can be used for catalog matching and distributor lookup.

200 mA ultra-low quiescent current LDO Product overview: STLQ020J30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ020J30R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - STLQ020J30R - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
STLQ020J30R
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators STLQ020J30R
IC REG LINEAR 3V 200MA 4FLIPCHIP

IC REG LINEAR 3V 200MA 4FLIPCHIP

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - STLQ020J30R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
STLQ020J30R
PMIC - Voltage Regulators - Linear STLQ020J30R
IC REG LINEAR 3V 200MA 4FLIPCHIP

IC REG LINEAR 3V 200MA 4FLIPCHIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - STLQ020J30R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
STLQ020J30R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear STLQ020J30R
IC REG LINEAR 3V 200MA 4FLIPCHIP

IC REG LINEAR 3V 200MA 4FLIPCHIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 497-19075-1-ND 935462-STLQ020J30R 776-STLQ020J30R STLQ020J30R STLQ020J30R STLQ020J30R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - STLQ020J30R Low-Power 200 mA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; 4-UFBGA, FCBGA Other; 4-FlipChip (0.77x0.77) Other; 4-UFBGA, FCBGA
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP667AR-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Voltage Regulators - 1915263 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details
PMIC - PMIC - LED Drivers - A6217KLJTR-T - 859028-A6217KLJTR-T - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details