200 mA ultra-low quiescent current LDO Product overview: STLQ020J25R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ020J25R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935461-STLQ020J25R
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 4-FlipChip (0.77x0.77)
Package: 4-UFBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: STLQ020
Categories: Integrated Circuits (ICs)
Case / Package: 4-FlipChip (0.77x0.77)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19549-6, 497-19549-1, 497-19549-2
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-FlipChip (0.77x0.77)
IC REG LIN 2.5V 200MA 4FLIPCHIP
LDO Voltage Regulators CSPS0.4 4-6
IC REG LIN 2.5V 200MA 4FLIPCHIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-STLQ020J25R | 935461-STLQ020J25R | 497-STLQ020J25RCT-ND | STLQ020J25R | STLQ020J25R | STLQ020J25R |
| Product Name | Low-Power 200 mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - STLQ020J25R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; 4-FlipChip (0.77x0.77) | Other; 4-UFBGA, FCBGA | ||||
| Regulator Type | Standard | |||||
| Output Voltage Type | Fixed |