200 mA ultra-low quiescent current LDO Product overview: STLQ020C33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 200 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 200 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ020C33R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-323-5
STLQ020 - 200 mA ultra-low quiescent LDO
Win Source Part Number: 1244831-STLQ020C33R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 150 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SOT-323-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 52dB ~ 45dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
Current - Quiescent (Iq): 1 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: ,497-STLQ020C33RTR,S
Base Product Number: STLQ020
Voltage Dropout (Max): 0.16V @ 200mA
IC REG LIN 3.3V 200MA SOT323-5
LDO Voltage Regulators SOT 323 5LDS
IC REG LIN 3.3V 200MA SOT323-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-STLQ020C33R | 497-STLQ020C33RTR-ND | STLQ020C33R | 1244831-STLQ020C33R | STLQ020C33R | STLQ020C33R | STLQ020C33R |
| Product Name | Low-Power 200 mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||||
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-323-5 | SSOP; Other; Tape & Reel | SC-70; SSOP | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |