STMicroelectronics, Inc. 3.3V 150mA 2.4uA LDO Voltage Regulator IC STLQ015XG33R

Description
3.3V LDO, 150mA, 2.4uA Quiescent Current, SOT Product overview: STLQ015XG33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 2.4uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 2.4uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ015XG33R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V LDO, 150mA, 2.4uA Quiescent Current, SOT Product overview: STLQ015XG33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 2.4uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 2.4uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ015XG33R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 150mA 2.4uA LDO Voltage Regulator IC
776-STLQ015XG33R
3.3V 150mA 2.4uA LDO Voltage Regulator IC 776-STLQ015XG33R
3.3V LDO, 150mA, 2.4uA Quiescent Current, SOT Product overview: STLQ015XG33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 2.4uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 2.4uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ015XG33R can be used for catalog matching and distributor lookup.

3.3V LDO, 150mA, 2.4uA Quiescent Current, SOT Product overview: STLQ015XG33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 150mA, 2.4uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 150mA, 2.4uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ015XG33R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-10530-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-10530-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-10530-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-666

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-666

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - STLQ015XG33R - 806163-STLQ015XG33R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - STLQ015XG33R
806163-STLQ015XG33R
PMIC - PMIC - Voltage Regulators - Linear - STLQ015XG33R 806163-STLQ015XG33R
Manufacturer: STMicroelectronics Win Source Part Number: 806163-STLQ015XG33R Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 3.3V Supplier Device Package: SOT-666 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V PSRR: 40dB ~ 15dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: SOT-563, SOT-666 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.3V at 150mA Current - Quiescent (Iq): 2.4μA Part Number Series: STLQ015

Manufacturer: STMicroelectronics
Win Source Part Number: 806163-STLQ015XG33R
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SOT-666
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 40dB ~ 15dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-563, SOT-666
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.3V at 150mA
Current - Quiescent (Iq): 2.4μA
Part Number Series: STLQ015

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - STLQ015XG33R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
STLQ015XG33R
PMIC - Voltage Regulators - Linear STLQ015XG33R
IC REG LINEAR 3.3V 150MA SOT666

IC REG LINEAR 3.3V 150MA SOT666

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - STLQ015XG33R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
STLQ015XG33R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear STLQ015XG33R
IC REG LINEAR 3.3V 150MA SOT666

IC REG LINEAR 3.3V 150MA SOT666

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-STLQ015XG33R 497-10530-2-ND 806163-STLQ015XG33R STLQ015XG33R STLQ015XG33R
Product Name 3.3V 150mA 2.4uA LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - STLQ015XG33R PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT Other; SOT-563, SOT-666 Other; SOT-563, SOT-666
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.1120 volts 0.3000 volts 0.3000 volts
Unlock Full Specs
to access all available technical data