STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators STLQ015XG28R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-666
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-666
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-10528-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-10528-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-10528-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-666

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-666

Buy Now Datasheet
Singapore, Singapore
Low-Power 150 mA LDO Voltage Regulator IC
776-STLQ015XG28R
Low-Power 150 mA LDO Voltage Regulator IC 776-STLQ015XG28R
150 mA - ultra low quiescent current linear voltage regulator Product overview: STLQ015XG28R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ015XG28R can be used for catalog matching and distributor lookup.

150 mA - ultra low quiescent current linear voltage regulator Product overview: STLQ015XG28R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ015XG28R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - STLQ015XG28R - 806248-STLQ015XG28R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - STLQ015XG28R
806248-STLQ015XG28R
PMIC - PMIC - Voltage Regulators - Linear - STLQ015XG28R 806248-STLQ015XG28R
Manufacturer: STMicroelectronics Win Source Part Number: 806248-STLQ015XG28R Packaging: Reel Mounting Style: SMD Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Part Status: Obsolete (End Of Life) Output Configuration: Positive Voltage - Output (Min/Fixed): 2.8V Supplier Device Package: SOT-666 Temperature Range - Operating: -40°C ~ 125°C Maximum Input Voltage: 5.5V PSRR: 40dB ~ 15dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: SOT-563, SOT-666 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Dropout Voltage: 0.3V at 150mA Current - Quiescent (Iq): 2.4μA Part Number Series: STLQ015

Manufacturer: STMicroelectronics
Win Source Part Number: 806248-STLQ015XG28R
Packaging: Reel
Mounting Style: SMD
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 2.8V
Supplier Device Package: SOT-666
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 40dB ~ 15dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-563, SOT-666
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.3V at 150mA
Current - Quiescent (Iq): 2.4μA
Part Number Series: STLQ015

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - STLQ015XG28R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
STLQ015XG28R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear STLQ015XG28R
IC REG LINEAR 2.8V 150MA SOT666

IC REG LINEAR 2.8V 150MA SOT666

Supplier's Site
PMIC - Voltage Regulators - Linear - STLQ015XG28R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
STLQ015XG28R
PMIC - Voltage Regulators - Linear STLQ015XG28R
IC REG LINEAR 2.8V 150MA SOT666

IC REG LINEAR 2.8V 150MA SOT666

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-10528-2-ND 776-STLQ015XG28R 806248-STLQ015XG28R STLQ015XG28R STLQ015XG28R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power 150 mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - STLQ015XG28R Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SOT-563, SOT-666 Other; SOT Other; SOT-563, SOT-666
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data