STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators STLQ015XG15R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-666
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-666
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-13841-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-13841-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-13841-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-666

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-666

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - STLQ015XG15R - 031217-STLQ015XG15R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - STLQ015XG15R
031217-STLQ015XG15R
PMIC - PMIC - Voltage Regulators - Linear - STLQ015XG15R 031217-STLQ015XG15R
Manufacturer: STMicroelectronics Win Source Part Number: 031217-STLQ015XG15R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.112V @ 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 150mA Output Voltage: 1.5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-666 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.3V @ 150mA Operating Supply Current: 2.4μA PSRR: 40dB to 15dB (1kHz to 100kHz) Protection Features: Over Current, Over Temperature Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031217-STLQ015XG15R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.112V @ 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Output Voltage: 1.5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-666
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.3V @ 150mA
Operating Supply Current: 2.4μA
PSRR: 40dB to 15dB (1kHz to 100kHz)
Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 150 mA LDO Voltage Regulator IC
776-STLQ015XG15R
Low-Power 150 mA LDO Voltage Regulator IC 776-STLQ015XG15R
150 mA - ultra low quiescent current linear voltage regulator Product overview: STLQ015XG15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ015XG15R can be used for catalog matching and distributor lookup.

150 mA - ultra low quiescent current linear voltage regulator Product overview: STLQ015XG15R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ015XG15R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - STLQ015XG15R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
STLQ015XG15R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear STLQ015XG15R
IC REG LINEAR 1.5V 150MA SOT666

IC REG LINEAR 1.5V 150MA SOT666

Supplier's Site
PMIC - Voltage Regulators - Linear - STLQ015XG15R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
STLQ015XG15R
PMIC - Voltage Regulators - Linear STLQ015XG15R
IC REG LINEAR 1.5V 150MA SOT666

IC REG LINEAR 1.5V 150MA SOT666

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-13841-2-ND 031217-STLQ015XG15R 776-STLQ015XG15R STLQ015XG15R STLQ015XG15R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - STLQ015XG15R Low-Power 150 mA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SOT-563, SOT-666 Other; SOT-666 Other; SOT-666
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data