Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 852650-STLQ015M30R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: STLQ015
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15933-6, 497-15933-1, 497-15933-2
150 mA - ultra low quiescent current linear voltage regulator Product overview: STLQ015M30R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ015M30R can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 150 mA - ultra low quiescent current linear voltage regulator
IC REG LINEAR 3V 150MA SOT23-5
IC REG LINEAR 3V 150MA SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-15933-1-ND | 852650-STLQ015M30R | 776-STLQ015M30R | STLQ015M30R | STLQ015M30R | STLQ015M30R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - STLQ015M30R | Low-Power 150 mA LDO Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | |||||
| Package Type | Other; SC-74A, SOT-753 | Other; Reel - TR | ||||
| Special Features | Input Overcurrent Protection | Enable |