The LDO, Fixed, 2.5V, 0.15A, SOT-23-5 from STMicroelectronics is a linear voltage regulator designed to provide a stable output current of 150 mA with an input voltage range of 1.5 V to 5.5 V. It features a low dropout voltage of 112 mV and operates with a very low quiescent current of 1.4 µA at full load, making it suitable for battery-powered applications. The device includes logic-controlled electronic shutdown, reducing current consumption to 1 nA in OFF mode. It is stable with ceramic capacitors and has built-in current and thermal limiting for protection. The operating temperature range is from -40 °C to 125 °C, making it versatile for various applications, including mobile phones, digital cameras, and portable media players.
LDO Voltage Regulators 150 mA - ultra low quiescent current linear voltage regulator
LDO, FIXED, 2.5V, 0.15A, SOT-23-5; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:112mV; IC Case / Package:SOT-23RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | STLQ015M25R | 45AC7614 |
| Product Name | LDO Voltage Regulators | Ldo, Fixed, 2.5V, 0.15A, Sot-23-5; Output Type Stmicroelectronics |
| Input Voltage | 1.5 to 5.5 volts |