STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators STLQ015M21R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-16417-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-16417-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-16417-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-16417-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-16417-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-16417-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-16417-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-16417-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-16417-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244829-STLQ015M21R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244829-STLQ015M21R
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244829-STLQ015M21R
Win Source Part Number: 1244829-STLQ015M21R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 2.4 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.1V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 40dB ~ 15dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.7 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-16417-6,497-1641 7-1,497-16417-2 Base Product Number: STLQ015 Voltage Dropout (Max): 0.3V @ 150mA

Win Source Part Number: 1244829-STLQ015M21R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2.4 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.1V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 40dB ~ 15dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.7 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-16417-6,497-16417-1,497-16417-2
Base Product Number: STLQ015
Voltage Dropout (Max): 0.3V @ 150mA

Buy Now Datasheet
Singapore, Singapore
Low-Power 150 mA LDO Voltage Regulator IC
776-STLQ015M21R
Low-Power 150 mA LDO Voltage Regulator IC 776-STLQ015M21R
150 mA - ultra low quiescent current linear voltage regulator Product overview: STLQ015M21R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ015M21R can be used for catalog matching and distributor lookup.

150 mA - ultra low quiescent current linear voltage regulator Product overview: STLQ015M21R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 150 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 150 mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-STLQ015M21R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 1106570 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1106570
Voltage Regulators 1106570
150mA Linear Regulator 2.1V SOT23-5

150mA Linear Regulator 2.1V SOT23-5

Supplier's Site
Voltage Regulators - 1106570P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1106570P
Voltage Regulators 1106570P
150mA Linear Regulator 2.1V SOT23-5

150mA Linear Regulator 2.1V SOT23-5

Supplier's Site
Voltage Regulators - 1685853 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1685853
Voltage Regulators 1685853
150mA Linear Regulator 2.1V SOT23-5

150mA Linear Regulator 2.1V SOT23-5

Supplier's Site
IC REG LINEAR 2.1V 150MA SOT23-5 - 761-STLQ015M21R - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.1V 150MA SOT23-5
761-STLQ015M21R
IC REG LINEAR 2.1V 150MA SOT23-5 761-STLQ015M21R
IC REG LINEAR 2.1V 150MA SOT23-5

IC REG LINEAR 2.1V 150MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - STLQ015M21R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
STLQ015M21R
PMIC - Voltage Regulators - Linear STLQ015M21R
IC REG LINEAR 2.1V 150MA SOT23-5

IC REG LINEAR 2.1V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - STLQ015M21R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
STLQ015M21R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear STLQ015M21R
IC REG LINEAR 2.1V 150MA SOT23-5

IC REG LINEAR 2.1V 150MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - STLQ015M21R - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
STLQ015M21R
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators STLQ015M21R
IC REG LINEAR 2.1V 150MA SOT23-5

IC REG LINEAR 2.1V 150MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 497-16417-1-ND 1244829-STLQ015M21R 776-STLQ015M21R 1106570 1106570P 761-STLQ015M21R STLQ015M21R STLQ015M21R STLQ015M21R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Low-Power 150 mA LDO Voltage Regulator IC Voltage Regulators Voltage Regulators IC REG LINEAR 2.1V 150MA SOT23-5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; Tape & Reel SOT23; Other; Sot-23 SOT23; Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data