Manufacturer: STMicroelectronics
Win Source Part Number: 038427-STLM75M2F
Category: Sensors Transducers
Family: Temperature Sensors Transducers
Packaging: Reel
Operating Temperature Range: -55°C ~ 125°C
Features: Output Switch Programmable Limit Shutdown Mode Standby Mode
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SO
Standard Package: 1
Catalog: Temperature Monitoring System
No: 437686
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -25°C ~ 100°C (-55°C ~ 125°C)
Resolution: 8 b
Sensor Type: Digital Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: STDS75
Alternative Parts (Cross-Reference): MCP9801T-M/SN; MCP9803T-M/SN; MCP9801T-M/SNG;
Introduction Date: November 28, 2005
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 038427-STLM75M2F |
| Product Name | Sensors Transducers |