STMicroelectronics, Inc. Analog and Digital Output STLM75M2F

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 497-6926-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-6926-2-ND
Analog and Digital Output 497-6926-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 497-6926-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-6926-6-ND
Analog and Digital Output 497-6926-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 497-6926-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-6926-1-ND
Analog and Digital Output 497-6926-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 1962011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1962011
Temperature & Humidity Sensor ICs 1962011
STLM75M2F, Temp & Humidity Sensors

STLM75M2F, Temp & Humidity Sensors

Supplier's Site
Temperature & Humidity Sensor ICs - 1962010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1962010
Temperature & Humidity Sensor ICs 1962010
STLM75M2F, Temp & Humidity Sensors

STLM75M2F, Temp & Humidity Sensors

Supplier's Site
Temperature & Humidity Sensor ICs - 1962011P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1962011P
Temperature & Humidity Sensor ICs 1962011P
STLM75M2F, Temp & Humidity Sensors

STLM75M2F, Temp & Humidity Sensors

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - STLM75M2F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
STLM75M2F
Sensors, Transducers - Temperature Sensors - Analog and Digital Output STLM75M2F
SENSOR DIGITAL -55C-125C 8SO

SENSOR DIGITAL -55C-125C 8SO

Supplier's Site
Analog and Digital Output - STLM75M2F - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
STLM75M2F
Analog and Digital Output STLM75M2F
SENSOR DIGITAL -55C-125C 8SO

SENSOR DIGITAL -55C-125C 8SO

Supplier's Site Datasheet
Temperature Sensor, 0.5Deg C, Soic-8; Ic Output Type Stmicroelectronics - 18AC7766 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 0.5Deg C, Soic-8; Ic Output Type Stmicroelectronics
18AC7766
Temperature Sensor, 0.5Deg C, Soic-8; Ic Output Type Stmicroelectronics 18AC7766
TEMPERATURE SENSOR, 0.5DEG C, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes

TEMPERATURE SENSOR, 0.5DEG C, SOIC-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 497-6926-2-ND 1962011 1962011P STLM75M2F STLM75M2F 18AC7766
Product Name Analog and Digital Output Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Temperature Sensor, 0.5Deg C, Soic-8; Ic Output Type Stmicroelectronics
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" So Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2238590 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Thin Film Based Thermopile Detector - M34 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 with 3 Pins
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LUA-T - 858818-A1223LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details