Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 9 b 8-MSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 037757-STLM75DS2F
Category: Sensors Transducers
Family: Temperature Sensors Transducers
Packaging: Reel
Operating Temperature Range: -55°C ~ 125°C
Features: Output Switch Programmable Limit Shutdown Mode Standby Mode
Package: 8-TSSOP 8-MSOP (0.118" 3.00mm Width)
Manufacturer Device Package: 8-MSOP
Standard Package: 1
Catalog: Temperature Monitoring System
No: 267185
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -25°C ~ 100°C (-55°C ~ 125°C)
Resolution: 8 b
Sensor Type: Digital Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: STLM75
Alternative Parts (Cross-Reference): AD7416ARMZ-REEL7; AD7416ARMZ; AD7416ARM;
Introduction Date: December 23, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
SENSOR DIGITAL -55C-125C 8MSOP
SENSOR DIGITAL -55C-125C 8MSOP
TEMPERATURE SENSOR, 0.5DEG C, TSSOP-8; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.7V; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 497-6326-6-ND | 037757-STLM75DS2F | STLM75DS2F | STLM75DS2F | 18AC7765 |
| Product Name | Analog and Digital Output | Sensors Transducers | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Temperature Sensor, 0.5Deg C, Tssop-8; Ic Output Type Stmicroelectronics |
| Package / Mounting | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount |