STMicroelectronics, Inc. Temperature & Humidity Sensor ICs STLM20W87F

Description
Analog Temp Sensor, STLM20W87F
Request a Quote Datasheet
Description
Analog Temp Sensor, STLM20W87F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature & Humidity Sensor ICs - 578825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
578825
Temperature & Humidity Sensor ICs 578825
Analog Temp Sensor, STLM20W87F

Analog Temp Sensor, STLM20W87F

Supplier's Site
Temperature & Humidity Sensor ICs - 1685835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1685835
Temperature & Humidity Sensor ICs 1685835
Analog Temp Sensor, STLM20W87F

Analog Temp Sensor, STLM20W87F

Supplier's Site
Sensors Transducers - 092168-STLM20W87F - Win Source Electronics
Laguna Hills, CA, United States
Sensors Transducers
092168-STLM20W87F
Sensors Transducers 092168-STLM20W87F
Manufacturer: STMicroelectronics Win Source Part Number: 092168-STLM20W87F Category: Sensors Transducers Family: Temperature Sensors Transducers Packaging: Reel Operating Temperature Range: -55°C ~ 130°C Features: Shutdown Mode Package: 5-TSSOP SC-70-5 SOT-353 Manufacturer Device Package: SOT-323-5 Standard Package: 1 Catalog: STLM20 Output Type: Ratiometric Voltage Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: 25°C (-55°C 125°C ~ 130°C) Resolution: 11.77mV/°C Sensor Type: Analog Local Sensing Temperature - Local: -55°C ~ 130°C Accuracy - Highest (Lowest): ±1.5°C (±2.5°C) Family Name: STLM20W87F Alternative Parts (Cross-Reference): LMT89DCKR; MAX6613MXK+; STLM20W87F; MAX6613MXK-T; LM20BIM7/HFLF; LM20BIM7X/HAPB; LM20CIM7HALF; LM20BIM7HALF; Introduction Date: June 28, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 092168-STLM20W87F
Category: Sensors Transducers
Family: Temperature Sensors Transducers
Packaging: Reel
Operating Temperature Range: -55°C ~ 130°C
Features: Shutdown Mode
Package: 5-TSSOP SC-70-5 SOT-353
Manufacturer Device Package: SOT-323-5
Standard Package: 1
Catalog: STLM20
Output Type: Ratiometric Voltage
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 25°C (-55°C 125°C ~ 130°C)
Resolution: 11.77mV/°C
Sensor Type: Analog Local
Sensing Temperature - Local: -55°C ~ 130°C
Accuracy - Highest (Lowest): ±1.5°C (±2.5°C)
Family Name: STLM20W87F
Alternative Parts (Cross-Reference): LMT89DCKR; MAX6613MXK+; STLM20W87F; MAX6613MXK-T; LM20BIM7/HFLF; LM20BIM7X/HAPB; LM20CIM7HALF; LM20BIM7HALF;
Introduction Date: June 28, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
Analog and Digital Output - 497-5970-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-5970-1-ND
Analog and Digital Output 497-5970-1-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-323-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-323-5

Buy Now Datasheet
Analog and Digital Output - 497-5970-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-5970-2-ND
Analog and Digital Output 497-5970-2-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-323-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-323-5

Buy Now Datasheet
Analog and Digital Output - 497-5970-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
497-5970-6-ND
Analog and Digital Output 497-5970-6-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-323-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-323-5

Buy Now Datasheet
Analog and Digital Output - STLM20W87F - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
STLM20W87F
Analog and Digital Output STLM20W87F
SENSOR ANALOG -55C-130C SOT323-5

SENSOR ANALOG -55C-130C SOT323-5

Supplier's Site Datasheet
Temp Sensor Analog 2.4V, Smd, Sc705; Ic Output Type Stmicroelectronics - 54M1162 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor Analog 2.4V, Smd, Sc705; Ic Output Type Stmicroelectronics
54M1162
Temp Sensor Analog 2.4V, Smd, Sc705; Ic Output Type Stmicroelectronics 54M1162
TEMP SENSOR ANALOG 2.4V, SMD, SC705; IC Output Type:Voltage; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.4V RoHS Compliant: Yes

TEMP SENSOR ANALOG 2.4V, SMD, SC705; IC Output Type:Voltage; Sensing Accuracy Range:± 1.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - STLM20W87F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
STLM20W87F
Sensors, Transducers - Temperature Sensors - Analog and Digital Output STLM20W87F
SENSOR ANALOG -55C-130C SOT323-5

SENSOR ANALOG -55C-130C SOT323-5

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 578825 092168-STLM20W87F 497-5970-1-ND STLM20W87F 54M1162 STLM20W87F
Product Name Temperature & Humidity Sensor ICs Sensors Transducers Analog and Digital Output Analog and Digital Output Temp Sensor Analog 2.4V, Smd, Sc705; Ic Output Type Stmicroelectronics Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1106LLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FS-REEL - 937094-TMP37FS-REEL - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-140/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details