STM32 - Debugger, Programmer (In-Circuit/In-Syste
Win Source Part Number: 1283615-STLINK-V3MOD
Category: Development Boards, Kits, Programmers>Programm
Type: Debugger, Programmer (In-Circuit/In-Syste
Package: Bulk
For Use With/Related Products: STM32
Standard Package: 1
Contents: Board(s)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-STLINK-V3MODS
Base Product Number: STLINK
IN-CIRCUIT MINI DEBUGGER/PROG, STM32 MCU ROHS COMPLIANT: YES
STLINK V3 COMPACT IN-CIRCUIT DEB
ST-LINK V3 PROG FOR STM32
| DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-STLINK-V3MODS-ND | 1283615-STLINK-V3MODS | 69AH2748 | STLINK-V3MODS | STLINK-V3MODS |
| Product Name | Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | In-Circuit Mini Debugger/prog, Stm32 Mcu Rohs Compliant Stmicroelectronics | Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers |
| Development Tool | Circuit Emulator (optional feature); Debugger / Debug Probe (optional feature) | Debugger, Programmer (In-Circuit/In-System) | Circuit Emulator; Debugger / Debug Probe |