STLINK-V3MODS is a compact debugger and programmer for STM32 microcontrollers, designed for direct PCB integration. It measures approximately 15 × 30 mm and uses a 2 × 16-pin 1.27 mm edge castellated via configuration for mounting. The device is self-powered via a USB Micro-B connector and supports USB 2.0 high-speed communication. It provides JTAG/SWD debug interfaces with 3.0 to 3.6 V application voltage support and 5 V tolerant inputs, a Virtual COM port with up to 15 MHz UART frequency, and bridge interfaces for SPI, I2C, CAN, and GPIOs. It includes a 5 V output capable of up to 200 mA and two status LEDs. The part supports drag-and-drop programming and is compatible with Windows 10, Windows 11, Linux 64-bit, and macOS.
JTAG/SWD Debugger Programmer for STM32 MCUs Product overview: STLINK-V3MODS from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Programmers, Emulators, and Debuggers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 799-STLINK-V3MODS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 799-STLINK-V3MODS |
| Product Name | Embedded Microcontroller MCU |