STMicroelectronics, Inc. Led Controller W/ Keyscan, 14 O/p, Soic; Device Topology Stmicroelectronics STLED316SMTR

Description
LED CONTROLLER W/ KEYSCAN, 14 O/P, SOIC; Device Topology:Constant Current; No. of Outputs:14Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:4.5V; Input Voltage Max:5.5V RoHS Compliant: Yes
Datasheet
Description
LED CONTROLLER W/ KEYSCAN, 14 O/P, SOIC; Device Topology:Constant Current; No. of Outputs:14Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:4.5V; Input Voltage Max:5.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Controller W/ Keyscan, 14 O/p, Soic; Device Topology Stmicroelectronics - 45AC7613 - Newark, An Avnet Company
Chicago, IL, United States
Led Controller W/ Keyscan, 14 O/p, Soic; Device Topology Stmicroelectronics
45AC7613
Led Controller W/ Keyscan, 14 O/p, Soic; Device Topology Stmicroelectronics 45AC7613
LED CONTROLLER W/ KEYSCAN, 14 O/P, SOIC; Device Topology:Constant Current; No. of Outputs:14Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:4.5V; Input Voltage Max:5.5V RoHS Compliant: Yes

LED CONTROLLER W/ KEYSCAN, 14 O/P, SOIC; Device Topology:Constant Current; No. of Outputs:14Outputs; Output Current:-; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:4.5V; Input Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category LED Drivers
Product Number 45AC7613
Product Name Led Controller W/ Keyscan, 14 O/p, Soic; Device Topology Stmicroelectronics
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LM3503ITL-25EV - 778969-LM3503ITL-25EV - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 to 5.5 volts
Output Voltage 25 volts
View Details
SMD LED Driver IC - 137-SKY81297-12-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel
View Details
2 suppliers
LED Drivers - 9228500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details