STMicroelectronics, Inc. Boost LED Driver IC STLDC08PUR

Description
Step-up controller for LED supply Product overview: STLDC08PUR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STLDC08PUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Step-up controller for LED supply Product overview: STLDC08PUR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STLDC08PUR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost LED Driver IC
137-STLDC08PUR
Boost LED Driver IC 137-STLDC08PUR
Step-up controller for LED supply Product overview: STLDC08PUR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STLDC08PUR can be used for catalog matching and distributor lookup.

Step-up controller for LED supply Product overview: STLDC08PUR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STLDC08PUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - STLDC08PUR - 1103214-STLDC08PUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STLDC08PUR
1103214-STLDC08PUR
PMIC - PMIC - LED Drivers - STLDC08PUR 1103214-STLDC08PUR
Manufacturer: STMicroelectronics Win Source Part Number: 1103214-STLDC08PUR Packaging: Reel - TR Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 3.6V Operating Input Voltage(Min): 0.8V Alternative Parts (Cross-Reference): AS1101-T; MIC2860-2DYC6; MIC2860-2DYC6-TR; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103214-STLDC08PUR
Packaging: Reel - TR
Type: DC DC Controller
Applications: Lighting
Mounting: SMD (SMT)
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 3.6V
Operating Input Voltage(Min): 0.8V
Alternative Parts (Cross-Reference): AS1101-T; MIC2860-2DYC6; MIC2860-2DYC6-TR;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 497-11140-6-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-11140-6-ND
LED Drivers 497-11140-6-ND
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 10-DFN (3x3)

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 10-DFN (3x3)

Buy Now Datasheet
LED Drivers - 497-11140-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-11140-2-ND
LED Drivers 497-11140-2-ND
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 10-DFN (3x3)

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 10-DFN (3x3)

Buy Now Datasheet
LED Drivers - 497-11140-1-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-11140-1-ND
LED Drivers 497-11140-1-ND
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 10-DFN (3x3)

LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 10-DFN (3x3)

Buy Now Datasheet
Shenzhen, China
PMIC - LED Drivers
STLDC08PUR
PMIC - LED Drivers STLDC08PUR
IC LED DRIVER CTRLR DIM 10DFN

IC LED DRIVER CTRLR DIM 10DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STLDC08PUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STLDC08PUR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STLDC08PUR
IC LED DRIVER CTRLR PWM 10DFN

IC LED DRIVER CTRLR PWM 10DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-STLDC08PUR 1103214-STLDC08PUR 497-11140-6-ND STLDC08PUR STLDC08PUR
Product Name Boost LED Driver IC PMIC - PMIC - LED Drivers - STLDC08PUR LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Number of Channels 1 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 0.8000 volts 0.8000 to 3.6 volts 0.8000 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM1971 Digitally Controlled 62 dB Audio Attenuator with/Mute - LM1971M - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
View Details
LED Driver IC - 137-A8435EESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 4 #
View Details
5 suppliers