STMicroelectronics OEM Parts - OEM Parts ( S ) - STLD257N4F7AG STLD257N4F7AG

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988602-STLD257N4F7AG Packaging: Tape and Reel Drain to Source Voltage (Vdss): 40 V Power Dissipation: 158 W Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Continuous Drain Current (ID): 120 A Drain to Source Resistance: 1.1 mΩ
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988602-STLD257N4F7AG Packaging: Tape and Reel Drain to Source Voltage (Vdss): 40 V Power Dissipation: 158 W Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Continuous Drain Current (ID): 120 A Drain to Source Resistance: 1.1 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STLD257N4F7AG - 988602-STLD257N4F7AG - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STLD257N4F7AG
988602-STLD257N4F7AG
OEM Parts - OEM Parts ( S ) - STLD257N4F7AG 988602-STLD257N4F7AG
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988602-STLD257N4F7AG Packaging: Tape and Reel Drain to Source Voltage (Vdss): 40 V Power Dissipation: 158 W Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Continuous Drain Current (ID): 120 A Drain to Source Resistance: 1.1 mΩ

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988602-STLD257N4F7AG
Packaging: Tape and Reel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation: 158 W
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Continuous Drain Current (ID): 120 A
Drain to Source Resistance: 1.1 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 988602-STLD257N4F7AG
Product Name OEM Parts - OEM Parts ( S ) - STLD257N4F7AG
Unlock Full Specs
to access all available technical data