STMicroelectronics, Inc. LED Drivers STLD20D-C8

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 21mA SOT-23-8
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 21mA SOT-23-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 497-4361-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-4361-2-ND
LED Drivers 497-4361-2-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 21mA SOT-23-8

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 21mA SOT-23-8

Buy Now Datasheet
PMIC - PMIC - LED Drivers - STLD20D-C8 - 137490-STLD20D-C8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STLD20D-C8
137490-STLD20D-C8
PMIC - PMIC - LED Drivers - STLD20D-C8 137490-STLD20D-C8
Manufacturer: STMicroelectronics Win Source Part Number: 137490-STLD20D-C8 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 500kHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-8 Maximum Supply Voltage: 4.2V Operating Input Voltage(Min): 2.8V Channel Output Current: 21mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 137490-STLD20D-C8
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 500kHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-8
Maximum Supply Voltage: 4.2V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 21mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 LED Driver IC
137-STLD20D-C8
SOT-23 LED Driver IC 137-STLD20D-C8
LED DISPLAY DRIVER, PDSO8, SOT-23, 8 PIN Product overview: STLD20D-C8 from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STLD20D-C8 can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO8, SOT-23, 8 PIN Product overview: STLD20D-C8 from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOT-23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STLD20D-C8 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STLD20D-C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STLD20D-C8
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STLD20D-C8
IC LED DRV RGLTR PWM SOT23-8

IC LED DRV RGLTR PWM SOT23-8

Supplier's Site
Shenzhen, China
PMIC - LED Drivers
STLD20D-C8
PMIC - LED Drivers STLD20D-C8
IC LED DRIVER RGLTR DIM SOT23-8

IC LED DRIVER RGLTR DIM SOT23-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 497-4361-2-ND 137490-STLD20D-C8 137-STLD20D-C8 STLD20D-C8 STLD20D-C8
Product Name LED Drivers PMIC - PMIC - LED Drivers - STLD20D-C8 SOT-23 LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.8 to 4.2 volts 2.8 volts 2.8 to 4.2 volts
Output Current 21 milliamps 21 milliamps 21 milliamps
Features RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CY39C605PNF-G-JNEFE1 - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Drivers - 1727-8459-1-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
5 suppliers
PMIC - PMIC - LED Drivers - LM3432BSQE - 1198854-LM3432BSQE - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers
30MA LED Driver IC - 137-AAT3190ITP-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
5 suppliers