Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162339-STLC7545TQFP
Interface: Serial
Number of Channels: 1
Number of Pins: 44
Resolution: 2 B
Categories: Custom Parts
Case / Package: TQFP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 3.15 V
Max Operating Temperature: 70 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1162339-STLC7545TQFP4Y |
| Product Name | Custom Parts - Custom Parts (S - T) - STLC7545TQFP4Y |