STMicroelectronics OEM Parts - OEM Parts ( S ) - STLC3080S STLC3080S

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021528-STLC3080S Type: Integrated Circuit (IC) Mounting: SMD (SMT) Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021528-STLC3080S Type: Integrated Circuit (IC) Mounting: SMD (SMT) Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STLC3080S - 1021528-STLC3080S - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STLC3080S
1021528-STLC3080S
OEM Parts - OEM Parts ( S ) - STLC3080S 1021528-STLC3080S
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1021528-STLC3080S Type: Integrated Circuit (IC) Mounting: SMD (SMT) Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1021528-STLC3080S
Type: Integrated Circuit (IC)
Mounting: SMD (SMT)
Categories: OEM Parts( S )
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1021528-STLC3080S
Product Name OEM Parts - OEM Parts ( S ) - STLC3080S
Unlock Full Specs
to access all available technical data