STMicroelectronics RF Transceiver ICs - STLC2690WTR STLC2690WTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 047356-STLC2690WTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 65.9MHz to 108MHz, 2.4GHz Protocol: Bluetooth v3.0, FM Radio Power - Output: 10dBm Sensitivity: -91dBm Data Rate (Max): 3Mbps Current - Receiving: 15mA RF Family/Standard: Bluetooth, VHF Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 22 Current - Transmitting: 21mA Family Name: STLC2690 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 61-UFBGA, WLCSP Supply Voltage - Operating: 1.65 V to 1.95 V Introduction Date: January 16, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 047356-STLC2690WTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 65.9MHz to 108MHz, 2.4GHz Protocol: Bluetooth v3.0, FM Radio Power - Output: 10dBm Sensitivity: -91dBm Data Rate (Max): 3Mbps Current - Receiving: 15mA RF Family/Standard: Bluetooth, VHF Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 22 Current - Transmitting: 21mA Family Name: STLC2690 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 61-UFBGA, WLCSP Supply Voltage - Operating: 1.65 V to 1.95 V Introduction Date: January 16, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - STLC2690WTR - 047356-STLC2690WTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - STLC2690WTR
047356-STLC2690WTR
RF Transceiver ICs - STLC2690WTR 047356-STLC2690WTR
Manufacturer: STMicroelectronics Win Source Part Number: 047356-STLC2690WTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 65.9MHz to 108MHz, 2.4GHz Protocol: Bluetooth v3.0, FM Radio Power - Output: 10dBm Sensitivity: -91dBm Data Rate (Max): 3Mbps Current - Receiving: 15mA RF Family/Standard: Bluetooth, VHF Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 22 Current - Transmitting: 21mA Family Name: STLC2690 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 61-UFBGA, WLCSP Supply Voltage - Operating: 1.65 V to 1.95 V Introduction Date: January 16, 2008 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 047356-STLC2690WTR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 65.9MHz to 108MHz, 2.4GHz
Protocol: Bluetooth v3.0, FM Radio
Power - Output: 10dBm
Sensitivity: -91dBm
Data Rate (Max): 3Mbps
Current - Receiving: 15mA
RF Family/Standard: Bluetooth, VHF
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2C, JTAG, SPI, UART
GPIO: 22
Current - Transmitting: 21mA
Family Name: STLC2690
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 61-UFBGA, WLCSP
Supply Voltage - Operating: 1.65 V to 1.95 V
Introduction Date: January 16, 2008
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver ICs
STLC2690WTR
RF and Wireless - RF Transceiver ICs STLC2690WTR
IC RF TXRX+MCU BLUETOOTH 61UFBGA

IC RF TXRX+MCU BLUETOOTH 61UFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 047356-STLC2690WTR STLC2690WTR
Product Name RF Transceiver ICs - STLC2690WTR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 65.9 to 2400 MHz 65.9 to 2400 MHz
Sensitivity -91 dBm -91 dBm
Output Power 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details