STMicroelectronics OEM Parts - OEM Parts ( S ) - STLC2416 STLC2416

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972365-STLC2416 Operating Supply Voltage: 1.8 V Data Rate: 721 kbps Number of Pins: 120 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972365-STLC2416 Operating Supply Voltage: 1.8 V Data Rate: 721 kbps Number of Pins: 120 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STLC2416 - 972365-STLC2416 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STLC2416
972365-STLC2416
OEM Parts - OEM Parts ( S ) - STLC2416 972365-STLC2416
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972365-STLC2416 Operating Supply Voltage: 1.8 V Data Rate: 721 kbps Number of Pins: 120 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972365-STLC2416
Operating Supply Voltage: 1.8 V
Data Rate: 721 kbps
Number of Pins: 120
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 972365-STLC2416
Product Name OEM Parts - OEM Parts ( S ) - STLC2416
Unlock Full Specs
to access all available technical data