Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958391-STLC2411
Length: 8 mm
Mounting: SMD (SMT)
Operating Supply Voltage: 1.95 V
Data Rate: 721 kbps
Height: 820 µm
Width: 8 mm
Categories: OEM Parts( S )
Case / Package: TFBGA
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 958391-STLC2411 |
| Product Name | OEM Parts - OEM Parts ( S ) - STLC2411 |