Manufacturer: STMicroelectronics
Win Source Part Number: 031212-STLA01PUR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 1
Family Name: STLA01
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Maximum Supply Voltage: 6V
Operating Input Voltage(Min): 3.75V
Channel Output Current: 50mA
Alternative Parts (Cross-Reference): MIC4802YME; AAT1290IWO-T1; LTC3218EDDB; LTC3218EDDB#PBF; LTC3218EDDB#TRPBF; SC605MLTRT; SC628AULTRT;
Introduction Date: November 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
LED DISPLAY DRIVER, PDSO6, 2 X 2 MM, ROHS COMPLIANT, DFN-6 Product overview: STLA01PUR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DFN, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STLA01PUR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output Linear Dimming 50mA 6-DFN (2x2)
IC LED DRIVER LINEAR 50MA 6DFN
IC LED DRIVER LINEAR 50MA 6DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 031212-STLA01PUR | 137-STLA01PUR | 497-6437-2-ND | STLA01PUR | STLA01PUR |
| Product Name | PMIC - PMIC - LED Drivers - STLA01PUR | DFN LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3.75 volts | 3.75 to 6 volts | 3.75 to 6 volts | ||
| Output Current | 50 milliamps | 50 milliamps | 50 milliamps |