STMicroelectronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9N65M2 STL9N65M2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795683-STL9N65M2 Packaging: Reel package Mounting: SMD Family Name: STL9N65M2 Categories: Discrete Semiconductor Products Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795683-STL9N65M2 Packaging: Reel package Mounting: SMD Family Name: STL9N65M2 Categories: Discrete Semiconductor Products Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9N65M2 - 795683-STL9N65M2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9N65M2
795683-STL9N65M2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9N65M2 795683-STL9N65M2
Manufacturer: STMicroelectronics Win Source Part Number: 795683-STL9N65M2 Packaging: Reel package Mounting: SMD Family Name: STL9N65M2 Categories: Discrete Semiconductor Products Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795683-STL9N65M2
Packaging: Reel package
Mounting: SMD
Family Name: STL9N65M2
Categories: Discrete Semiconductor Products
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
N-Channel 650 V 0.85 Ohm 4.5 A MOSFET Transistor
278-STL9N65M2
N-Channel 650 V 0.85 Ohm 4.5 A MOSFET Transistor 278-STL9N65M2
N-channel 650 V, 0.85 Ohm typ., 4.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x5 HV package Product overview: STL9N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.85 Ohm, 4.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.85 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL9N65M2 can be used for catalog matching and distributor lookup.

N-channel 650 V, 0.85 Ohm typ., 4.5 A MDmesh M2 Power MOSFET in a PowerFLAT 5x5 HV package Product overview: STL9N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 0.85 Ohm, 4.5 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 0.85 Ohm, 4.5 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL9N65M2 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - STL9N65M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
STL9N65M2
Discrete Semiconductor Products - Transistors - FETs, MOSFETs STL9N65M2
MOSFET N-CH 650V POWERFLAT 5X5 H

MOSFET N-CH 650V POWERFLAT 5X5 H

Supplier's Site
Sheung Wan, Hong Kong
MOSFET POWER MOSFET

MOSFET POWER MOSFET

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 795683-STL9N65M2 278-STL9N65M2 STL9N65M2 STL9N65M2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL9N65M2 N-Channel 650 V 0.85 Ohm 4.5 A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor - QPD0060 - Qorvo
Specs
Transistor Technology / Material DC - 3.6 GHz, 90 Watt, 48 Volt GaN RF Power Transistor
Package Type DFN
Power Gain 25 dB
View Details