Manufacturer: STMicroelectronics
Win Source Part Number: 935452-STL8N65M2
Operating Temperature Range: -55°C ~ 150°C (TA)
Features: N-Channel 650 V 4A (Tc) - Surface Mount
Package: Reel - TR
Mounting: Surface Mount
Family Name: STL8
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15055-2, 497-15055-1, -497-15055-1, -497-15055-2, 497-15055-6, -497-15055-6
N-channel 650 V, 1 Ohm typ., 4 A MDmesh M2 Power MOSFET in a PowerFLAT 5x6 HV package Product overview: STL8N65M2 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 650 V, 1 Ohm, 4 A, PowerFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650 V, 1 Ohm, 4 A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL8N65M2 can be used for catalog matching and distributor lookup.
MOSFET N-CH 650V 5A PWRFLAT56 HV
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 935452-STL8N65M2 | 278-STL8N65M2 | STL8N65M2 | STL8N65M2 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL8N65M2 | N-Channel 650 V 1 Ohm 4 A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel |