STMicroelectronics Discrete Semiconductor Products STL85N6F3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 053879-STL85N6F3 Category: Discrete Semiconductor Products Family: FETs - Single Series: STripFET Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerVDFN Manufacturer Device Package: PowerFlat (6x5) Standard Package: 1 FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Vgs(th) (Max) @ Id: 2V @ 250µA Gate Charge (Qg) @ Vgs: 60nC @ 10V Input Capacitance (Ciss) @ Vds: 3400pF @ 25V Power - Max: 4W Rds On (Max) @ Id Vgs: 5.7 mOhm @ 8.5A 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 053879-STL85N6F3 Category: Discrete Semiconductor Products Family: FETs - Single Series: STripFET Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerVDFN Manufacturer Device Package: PowerFlat (6x5) Standard Package: 1 FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Vgs(th) (Max) @ Id: 2V @ 250µA Gate Charge (Qg) @ Vgs: 60nC @ 10V Input Capacitance (Ciss) @ Vds: 3400pF @ 25V Power - Max: 4W Rds On (Max) @ Id Vgs: 5.7 mOhm @ 8.5A 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 053879-STL85N6F3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
053879-STL85N6F3
Discrete Semiconductor Products 053879-STL85N6F3
Manufacturer: STMicroelectronics Win Source Part Number: 053879-STL85N6F3 Category: Discrete Semiconductor Products Family: FETs - Single Series: STripFET Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-PowerVDFN Manufacturer Device Package: PowerFlat (6x5) Standard Package: 1 FET Type: MOSFET N-Channel Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 85A (Tc) Vgs(th) (Max) @ Id: 2V @ 250µA Gate Charge (Qg) @ Vgs: 60nC @ 10V Input Capacitance (Ciss) @ Vds: 3400pF @ 25V Power - Max: 4W Rds On (Max) @ Id Vgs: 5.7 mOhm @ 8.5A 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 053879-STL85N6F3
Category: Discrete Semiconductor Products
Family: FETs - Single
Series: STripFET
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-PowerVDFN
Manufacturer Device Package: PowerFlat (6x5)
Standard Package: 1
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 85A (Tc)
Vgs(th) (Max) @ Id: 2V @ 250µA
Gate Charge (Qg) @ Vgs: 60nC @ 10V
Input Capacitance (Ciss) @ Vds: 3400pF @ 25V
Power - Max: 4W
Rds On (Max) @ Id Vgs: 5.7 mOhm @ 8.5A 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 053879-STL85N6F3
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data