STMicroelectronics Custom Parts - Custom Parts (S - T) - STL73-AP STL73-AP

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115973-STL73-AP Number of Pins: 3 Categories: Custom Parts Alternative Parts (Cross-Reference): STL73AP; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Power Dissipation: 1.1 W Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 400 V Max Collector Current: 1.5 A
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115973-STL73-AP Number of Pins: 3 Categories: Custom Parts Alternative Parts (Cross-Reference): STL73AP; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Power Dissipation: 1.1 W Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 400 V Max Collector Current: 1.5 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - STL73-AP - 1115973-STL73-AP - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - STL73-AP
1115973-STL73-AP
Custom Parts - Custom Parts (S - T) - STL73-AP 1115973-STL73-AP
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115973-STL73-AP Number of Pins: 3 Categories: Custom Parts Alternative Parts (Cross-Reference): STL73AP; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Max Power Dissipation: 1.1 W Max Operating Temperature: 150 °C Collector Emitter Voltage (VCEO): 400 V Max Collector Current: 1.5 A

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115973-STL73-AP
Number of Pins: 3
Categories: Custom Parts
Alternative Parts (Cross-Reference): STL73AP;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Max Power Dissipation: 1.1 W
Max Operating Temperature: 150 °C
Collector Emitter Voltage (VCEO): 400 V
Max Collector Current: 1.5 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1115973-STL73-AP
Product Name Custom Parts - Custom Parts (S - T) - STL73-AP
Unlock Full Specs
to access all available technical data