Manufacturer: STMicroelectronics
Win Source Part Number: 053874-STL70N10F3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 136W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: PowerFlat (5x6)
Dimension: 8-PowerVDFN
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 82A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 3210pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.4 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
58A, 100V, 0.0084ohm, N-CHANNEL, Si, POWER, MOSFET, ROHS COMPLIANT, POWERFLAT-8 Product overview: STL70N10F3 from STMicroelectronics is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 58A, 100V, 0.0084ohm, POWERFLAT. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 58A, 100V, 0.0084ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-STL70N10F3 can be used for catalog matching and distributor lookup.
MOSFET N CH 100V 82A PWRFLAT 5X6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 053874-STL70N10F3 | 278-STL70N10F3 | STL70N10F3 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - STL70N10F3 | N-Channel 58A 100V 0.0084ohm MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 100 volts | ||
| PD | 136000 milliwatts | 136000 milliwatts |